Three-phase solid state relay designed for resistive and motor loads, with an output voltage range of 24-520 VAC and a control input range of 24-255 VAC/DC. It features back-to-back thyristors with TMS² technology, zero-cross switching, over-voltage protection (RC+VDR), and Direct Copper Bonding (DCB) technology. Rated at 64 A AC-51 for resistive loads and 32 A AC-53 for motor loads, with a peak voltage rating of 1600 V and I²t of 22000 A²s. Equipped with a green LED input indicator and IP20 protection. Requires mounting on a compatible heatsink, with thermal resistance junction-to-case of 0.25 K/W per leg. Conforms to IEC/EN60947-4-3 and IEC/EN60947-4-2 standards. Dimensions are 103 mm × 78 mm × 73 mm. Weight is 200 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT8698500-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |