IDEC Corporation Solid State Relays RV8S-S-D48-D6

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-1617-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-1617-ND
Solid State Relays 1885-1617-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
RV8S-S-D48-D6
Relays - Solid State Relays RV8S-S-D48-D6
SSR RELAY SPST-NO 100MA 0-48V

SSR RELAY SPST-NO 100MA 0-48V

Supplier's Site
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec - 45Y4097 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec
45Y4097
Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec 45Y4097
SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-N O; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes

SSR, PANEL MOUNT, 48VDC, 0.1A; Contact Configuration:SPST-NO; Load Current:100mA; Operating Voltage Max:48VDC; Relay Mounting:Panel Mount; Relay Terminals:Spring; Switching Mode:-; Operating Voltage Min:0VDC; Product Range:RV8 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-1617-ND RV8S-S-D48-D6 45Y4097
Product Name Solid State Relays Relays - Solid State Relays Ssr, Panel Mount, 48Vdc, 0.1A; Contact Configuration Idec
Mounting DIN DIN; DIN Rail Panel; Panel Mount
Switch Configuration FormA
Operating Temp -4 to 140 F (-20 to 60 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4825T - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-722-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 2125497 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details