The SOB867640 is a dual-phase solid state relay designed for AC-51 resistive loads, rated for 24 to 510VAC with a nominal current of 2x50A continuous and 2x75A peak. It features back-to-back thyristors with TMS2 technology for extended life, zero-cross switching with a sync level of 12V, and an input voltage range of 8-30VDC with dual green LED indicators. The relay has a thermal resistance of 0.4 K/W and requires mounting on a heatsink. It offers IP20 protection via removable terminal flaps, input and output overvoltage protection, and an I²t rating exceeding 6000A²s for MCB coordination. Isolation between input and output is 4000Vrms. It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. The device weighs 80g and operates from -40°C to +100°C. The input connector is not included and must be selected separately.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SOB867640-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |