Three-phase solid state relay designed for resistive and motor loads, with an output voltage range of 150 to 520 VAC and nominal currents of 40 A AC51 and 16 A AC53 at 40°C. Features zero-cross switching, built-in VDR+RC overvoltage protection, back-to-back thyristors with TMS² technology, and direct copper bonding. Operates with a 4-30 VDC control input and includes a green LED for input status visualization. Equipped with a status output for fault detection, rated at 24 V and 0.1 A, and offers IP20 protection with flaps. Designed to meet IEC/EN60947-4-3 and IEC/EN60947-4-2 standards. Requires mounting on a heatsink or DIN rail adapter.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SMB8670910-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) |