Celduc Relais Solid State Relays SMB8650510

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Three-phase solid state relay designed for resistive and motor loads, with an output voltage range of 24-520 VAC and a control input range of 4-30 VDC. Features back-to-back thyristors with TMS² technology, zero-cross switching, and built-in VDR+RC over-voltage protection. Rated for 30 A AC-51 (resistive) and 12 A AC-53 (motor) at 40°C, with a peak blocking voltage of 1600 V and I²t of 2800 A²s. Mounted on a heatsink or DIN rail adapter, with IP20 protection and a compact aluminum base. Built to IEC/EN60947-4-3 and IEC/EN60947-4-2 standards, with 4000 VAC input-to-output isolation and operating temperature range of -40°C to +85°C. Includes green LED input indicator and direct copper bonding (DCB) technology.

Datasheet Summary
Powered by GS/AI

Three-phase solid state relay designed for resistive and motor loads, with an output voltage range of 24-520 VAC and a control input range of 4-30 VDC. Features back-to-back thyristors with TMS² technology, zero-cross switching, and built-in VDR+RC over-voltage protection. Rated for 30 A AC-51 (resistive) and 12 A AC-53 (motor) at 40°C, with a peak blocking voltage of 1600 V and I²t of 2800 A²s. Mounted on a heatsink or DIN rail adapter, with IP20 protection and a compact aluminum base. Built to IEC/EN60947-4-3 and IEC/EN60947-4-2 standards, with 4000 VAC input-to-output isolation and operating temperature range of -40°C to +85°C. Includes green LED input indicator and direct copper bonding (DCB) technology.

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SMB8650510-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SMB8650510-ND
Solid State Relays 3667-SMB8650510-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Solid State Relays
Product Number 3667-SMB8650510-ND
Product Name Solid State Relays
Mounting Chassis Mount
Switch Configuration FormA
Approvals RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Relays - PVA3054NPBF - 1090755-PVA3054NPBF - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 1.2 volts
View Details
5 suppliers