Sharp Microelectronics of the Americas Solid State Relays S101S06V

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1211-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1211-5-ND
Solid State Relays 425-1211-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - 1237266-S101S06V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237266-S101S06V
Relays - Solid State Relays 1237266-S101S06V
Win Source Part Number: 1237266-S101S06V Category: Relays>Solid State Relays Series: S101 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 3 A Voltage - Load: 80 V ~ 120 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1211-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237266-S101S06V
Category: Relays>Solid State Relays
Series: S101
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 3 A
Voltage - Load: 80 V ~ 120 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1211-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Relays - Solid State Relays - S101S06V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S101S06V
Relays - Solid State Relays S101S06V
SSR RELAY SPST-NO 3A 80-120V

SSR RELAY SPST-NO 3A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1211-5-ND 1237266-S101S06V S101S06V
Product Name Solid State Relays Relays - Solid State Relays Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Interface Relays - 9186976 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0100 amps
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details