The S201DH1F is a solid state relay with a 16-pin DIP package, designed for switching AC loads up to 1.5A RMS with 600V peak off-state voltage. It features a non-zero crossing output, minimum dV/dt of 100V/µs, and 4.0kV RMS isolation between input and output. The device is UL508 and CSA 22.2 No.14 approved, with a 94V-0 flammability-rated epoxy resin. Product mass is approximately 1.22g, and it is intended for through-hole mounting with lead-free terminals.
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 10 Leads"
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 425-2400-5-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -13 to 185 F (-25 to 85 C) |