Sharp Microelectronics of the Americas Solid State Relays - S116S02F S116S02F

Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 802819-S116S02F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Part Status: Obsolete (End Of Life) Load Current: 16A Voltage - Load: 80V ~ 120V Supplier Device Package: 4-SIP Manufacturer Package: 4-SIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Sharp Microelectronics Win Source Part Number: 802819-S116S02F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Part Status: Obsolete (End Of Life) Load Current: 16A Voltage - Load: 80V ~ 120V Supplier Device Package: 4-SIP Manufacturer Package: 4-SIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - S116S02F - 802819-S116S02F - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S116S02F
802819-S116S02F
Solid State Relays - S116S02F 802819-S116S02F
Manufacturer: Sharp Microelectronics Win Source Part Number: 802819-S116S02F Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Part Status: Obsolete (End Of Life) Load Current: 16A Voltage - Load: 80V ~ 120V Supplier Device Package: 4-SIP Manufacturer Package: 4-SIP Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited)

Manufacturer: Sharp Microelectronics
Win Source Part Number: 802819-S116S02F
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Part Status: Obsolete (End Of Life)
Load Current: 16A
Voltage - Load: 80V ~ 120V
Supplier Device Package: 4-SIP
Manufacturer Package: 4-SIP
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)

Buy Now
Solid State Relays - 425-2399-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2399-5-ND
Solid State Relays 425-2399-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - S116S02F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S116S02F
Relays - Solid State Relays S116S02F
SSR RELAY SPST-NO 16A 80-120V

SSR RELAY SPST-NO 16A 80-120V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 802819-S116S02F 425-2399-5-ND S116S02F
Product Name Solid State Relays - S116S02F Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-286-721-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Solid State Relay Spst-No 2A 24Vdc 30Vdc; Operating Voltage Min Finder - 23M8883 - Newark, An Avnet Company
Specs
Application Type Latching
Approvals RoHS
View Details