Celduc Relais Solid State Relays SMT8620520

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SMT8620520-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SMT8620520-ND
Solid State Relays 3667-SMT8620520-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Solid State Relay, 4-30V, 20A, Panel; Contact Configuration Celduc - 58AC4063 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 4-30V, 20A, Panel; Contact Configuration Celduc
58AC4063
Solid State Relay, 4-30V, 20A, Panel; Contact Configuration Celduc 58AC4063
SOLID STATE RELAY, 4-30V, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

SOLID STATE RELAY, 4-30V, 20A, PANEL; Contact Configuration:-; Load Current:20A; Operating Voltage Max:520VAC; Relay Mounting:Panel; Relay Terminals:Connector, Spring; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 3667-SMT8620520-ND 58AC4063
Product Name Solid State Relays Solid State Relay, 4-30V, 20A, Panel; Contact Configuration Celduc
Mounting Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - SJ - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Basic solid-state relay - 857-162 - WAGO
Specs
Mounting Pluggable module
Input Voltage (Control Signal) Range 60 volts
Input Current (Control Signal) Range 0.0030 amps
View Details
2 suppliers
Ssr, Photo Mosfet, 300V, 150Ma; Contact Form Infineon - 28AC1323 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting PCBoard; Through Hole
Switch Configuration FormA; SPST-NO (1 Form A)
View Details