SSR RELAY, PCB MOUNT DIP, AC/1.5A, 10-35MA IN
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Manufacturer: Sensata-Crydom
Win Source Part Number: 847021-SDI2415R
Series: SDI
Features: Solid State
Package: Tube
Family Name: SDI2415
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 7 Weeks
HTSUS: 8536.49.0055
Other Part Number: CC1160, CC1160-NDR
SSR RELAY SPST-NO 1.5A 12-280V
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 10-35mA
IC,Normally-Open PC-Mount Solid-State Relay,1-CHANNEL,DIP
| Heilind Electronics, Inc. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Electromechanical Relays |
| Product Number | SDI2415R | CC1160-ND | 847021-SDI2415R | SDI2415R | SDI2415R | 37M5841 |
| Product Name | SSR RELAY, PCB MOUNT DIP, AC/1.5A, 10-35MA IN | Solid State Relays | Solid State Relays - SDI2415R | Relays - Solid State Relays | Solid State Relays - PCB Mount | Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip Sensata/crydom |
| Mounting | PCBoard | PCBoard | Through Hole |