The SO942440 is a single-phase zero-cross solid state relay designed for resistive loads (AC-51) with a 25 A rms output rating across a 12 to 280 VAC range. It operates with a 3 to 32 VDC control input featuring an integrated current limiter and green LED indication. The device includes input and output overvoltage protection via TVS diodes, IP20 protection via removable terminal flaps, and requires mounting on a heatsink. Electrical isolation is 4000 Vrms between input and output, and 2500 Vrms between output and case. It meets IEC/EN60947-4-3, IEC 60335-1, VDE0700-1, and cURus standards. Operating temperature ranges from -55°C to +100°C, with a weight of 80 g.
SSR 25A/12-280VAC/TVS/CT
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO942440-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |