Solid State SPST-NO (1 Form A) Hockey Puck
Solid State Relays - Industrial Mount SS Prop. Controller 5A
Solid State Relay, 1-Ph, 15A, 240VAC
SOLID STATE RELAY, 15A, 90V-130V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 15A 90-130V
| DigiKey | VAST STOCK CO., LIMITED | Galco Industrial Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC1346-ND | RPC1215 | RPC1215 | 37M5829 | RPC1215 |
| Product Name | Solid State Relays | Solid State Relays - Industrial Mount | CRDM Solid State | Solid State Relay, 15A, 90V-130V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | ||
| Switch Configuration | FormA | ||||
| Approvals | RoHS | RoHS | RoHS |