SOLID STATE RELAY 30A DIN TYPE
SSR, DIN/PANEL MOUNT, 600VAC, 32VDC, 30A; Contact Configuration:SPST-N
RELAY, SOLID STATE, 4-32VDC, 30A
SOLID STATE RELAY 30A DIN TYPE
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSCDN-30A-ND | 34M2063 | 70173090 | RSCDN-30A |
| Product Name | Solid State Relays | Ssr, Din/panel Mount, 600Vac, 32Vdc, 30A; Contact Configuration Idec | RELAY, SOLID STATE, 4-32VDC, 30A | Relays - Solid State Relays |
| Switch Configuration | FormA | |||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts | ||
| Output Voltage Type | AC |