Celduc Relais Solid State Relays SCM030200

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SCM030200-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SCM030200-ND
Solid State Relays 3667-SCM030200-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SCM030200
Relays - Solid State Relays SCM030200
SSR RELAY SPST-NO 30A 0-200V

SSR RELAY SPST-NO 30A 0-200V

Supplier's Site
Mosfet Relay, 30A, 200Vdc, Panel; Contact Configuration Celduc - 58AC3868 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 30A, 200Vdc, Panel; Contact Configuration Celduc
58AC3868
Mosfet Relay, 30A, 200Vdc, Panel; Contact Configuration Celduc 58AC3868
MOSFET RELAY, 30A, 200VDC, PANEL; Contact Configuration:-; Load Current:30A; Relay Terminals:Screw; Load Voltage Max:200VDC; On State Resistance Max:0.164ohm; Isolation Voltage:4kV; Forward Current If:42mA; Product Range:SCM Series; RoHS Compliant: Yes

MOSFET RELAY, 30A, 200VDC, PANEL; Contact Configuration:-; Load Current:30A; Relay Terminals:Screw; Load Voltage Max:200VDC; On State Resistance Max:0.164ohm; Isolation Voltage:4kV; Forward Current If:42mA; Product Range:SCM Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SCM030200-ND SCM030200 58AC3868
Product Name Solid State Relays Relays - Solid State Relays Mosfet Relay, 30A, 200Vdc, Panel; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 646-1235-ND - DigiKey
Sensata Technologies
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 212 F (-40 to 100 C)
View Details
4 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 8198966 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details
Time Delay Relay - 59576653 - Radwell International
Allen-Bradley / Rockwell Automation
View Details