Single phase solid state relay rated for 12 to 280 VAC at 25 A, designed for resistive loads (AC-51) with a 3 to 32 VDC control input and integrated input over-voltage protection. Features a yellow LED indicator, removable transparent terminal cover, and mounting compatibility with standard "hockey puck" SSRs using a 47.6 mm screw pitch. Must be mounted on a heatsink. Insulation between input and output is 4000 VRMS, with thermal resistance junction-to-case of 1.7 K/W. Operates from -55°C to +100°C ambient temperature. Complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Weight is 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SA942460-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -67 to 212 F (-55 to 100 C) |