Solid state relay for PCB mounting with 12-280VAC output at 2 A rms and 5, 12, or 24VDC input, pin-to-pin compatible with electromechanical relays. Features an RC snubber for over-voltage protection and low off-state leakage current below 0.4 mA. Operates from -40°C to +85°C, with 4000 Vrms isolation between input and output. Certified to IEC/EN60947-5-1, IEC/EN60947-4-3, EN60950/VDE0805, and UL-cUL. Package is a 4-SIP. Weight is 8 g.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SLA03220L-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 185 F (-40 to 85 C) |