SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 25A; Contact Configuration:SPST-N
4 to 32 VDC Voltage Rating, 25 A (Output) , Panel Mount Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.
Solid State Relay, 25A, 660VAC,
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSSDN-25A-ND | 80K6137 | 70174927 | RSSDN-25A | RSSDN-25A |
| Product Name | Solid State Relays | Ssr, Din/panel Mount, 660Vac, 32Vdc, 25A; Contact Configuration Idec | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 25A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC | IDEC Solid State | Relays - Solid State Relays |
| Mounting | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 3 to 32 volts | 32 volts |