Solid State SPST-NO (1 Form A) Module
SOLID STATE RELAY, 4-30V, 42A, PANEL; Contact Configuration:-; Load Current:42A; Operating Voltage Max:660VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Solid State Relays | Solid State Relays |
| Product Number | 3667-SGT9854300-ND | 58AC3972 |
| Product Name | Solid State Relays | Solid State Relay, 4-30V, 42A, Panel; Contact Configuration Celduc |
| Mounting | Chassis Mount | Panel; Panel |
| Switch Configuration | FormA | |
| Approvals | RoHS | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |