Celduc Relais Solid State Relays SIT865390

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SIT865390-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SIT865390-ND
Solid State Relays 3667-SIT865390-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Contactor, Solid State, 3-Phase; Contact Configuration Celduc - 33P8117 - Newark, An Avnet Company
Chicago, IL, United States
Contactor, Solid State, 3-Phase; Contact Configuration Celduc
33P8117
Contactor, Solid State, 3-Phase; Contact Configuration Celduc 33P8117
CONTACTOR, SOLID STATE, 3-PHASE; Contact Configuration:-; Load Current:50A; Operating Voltage Max:520VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

CONTACTOR, SOLID STATE, 3-PHASE; Contact Configuration:-; Load Current:50A; Operating Voltage Max:520VAC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Relays - Solid State Relays
SIT865390
Relays - Solid State Relays SIT865390
SSR RELAY SPST-NO 50A 24-520V

SSR RELAY SPST-NO 50A 24-520V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SIT865390-ND 33P8117 SIT865390
Product Name Solid State Relays Contactor, Solid State, 3-Phase; Contact Configuration Celduc Relays - Solid State Relays
Mounting Chassis Mount DIN; DIN Rail Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Approvals RoHS RoHS
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details