IDEC Corporation Solid State Relays RSSAN-75A

Description
SOLID STATE RELAY 75A
Request a Quote Datasheet
Description
SOLID STATE RELAY 75A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSAN-75A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSAN-75A-ND
Solid State Relays 1885-RSSAN-75A-ND
SOLID STATE RELAY 75A

SOLID STATE RELAY 75A

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
RSSAN-75A
Relays - Solid State Relays RSSAN-75A
SOLID STATE RELAY 75A

SOLID STATE RELAY 75A

Supplier's Site
Ssr, Din/panel Mount, 660Vac, 280Vac 75A; Contact Configuration Idec - 31B3392 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 280Vac 75A; Contact Configuration Idec
31B3392
Ssr, Din/panel Mount, 660Vac, 280Vac 75A; Contact Configuration Idec 31B3392
SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 75A; Contact Configuration:SPST-N O; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 75A; Contact Configuration:SPST-NO; Load Current:75A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSAN-75A-ND RSSAN-75A 31B3392
Product Name Solid State Relays Relays - Solid State Relays Ssr, Din/panel Mount, 660Vac, 280Vac 75A; Contact Configuration Idec
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type AC
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
6 suppliers
Solid State Relays - 2946-859-734-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
Solid State Interface Relays - 1213885 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Approvals RoHS
Input Voltage (Control Signal) Type DC
View Details
Time Delay Relay - 67630 - Radwell International
Allen-Bradley / Rockwell Automation
View Details