IDEC Corporation Solid State Relays RSSDN-90A

Description
SOLID STATE RELAY 90A
Request a Quote Datasheet
Description
SOLID STATE RELAY 90A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSDN-90A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSDN-90A-ND
Solid State Relays 1885-RSSDN-90A-ND
SOLID STATE RELAY 90A

SOLID STATE RELAY 90A

Buy Now Datasheet
Ssr, Din/panel Mount, 660Vac, 32Vdc, 90A; Contact Configuration Idec - 31B3395 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 32Vdc, 90A; Contact Configuration Idec
31B3395
Ssr, Din/panel Mount, 660Vac, 32Vdc, 90A; Contact Configuration Idec 31B3395
SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 90A; Contact Configuration:SPST-N O; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 90A; Contact Configuration:SPST-NO; Load Current:90A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Relays - Solid State Relays
RSSDN-90A
Relays - Solid State Relays RSSDN-90A
SOLID STATE RELAY 90A

SOLID STATE RELAY 90A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSDN-90A-ND 31B3395 RSSDN-90A
Product Name Solid State Relays Ssr, Din/panel Mount, 660Vac, 32Vdc, 90A; Contact Configuration Idec Relays - Solid State Relays
Mounting Chassis Mount Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - PVD2352NS-ND - DigiKey
Infineon Technologies AG
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details