Single phase power solid state relay designed for resistive loads (AC-51) with an output rating of 24-600 VAC and 60 A RMS, controlled by a 3.5-32 VDC input with integrated current limiting and green LED indication. The device features back-to-back thyristors with TMS2 technology, input and output overvoltage protection via TVS diodes, and IP20 protection through removable terminal flaps. It requires mounting on a heatsink and meets IEC/EN60947-4-3, IEC 60335-1/VDE0700-1, and cURus standards. Input-to-output and output-to-case insulation is rated at 4000 VRMS, with a thermal resistance between junction and case of 0.4 K/W. Operating temperature range is -55°C to +100°C.
SSR 60A/24-600VAC/TVS/CT
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO965440-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |