Celduc Relais Solid State Relays SO763090

Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SO763090-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SO763090-ND
Solid State Relays 3667-SO763090-ND
Solid State SPST-NO (1 Form A) Module

Solid State SPST-NO (1 Form A) Module

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
SO763090
Relays - Solid State Relays SO763090
SSR RELAY SPST-NO 35A 24-510V

SSR RELAY SPST-NO 35A 24-510V

Supplier's Site
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc - 58AC4101 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc
58AC4101
Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc 58AC4101
SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:35A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

SOLID STATE RELAY, 3.5-32V, PANEL; Contact Configuration:-; Load Current:35A; Operating Voltage Max:510VAC; Relay Mounting:Panel; Relay Terminals:Screw; Switching Mode:Random Turn On; Operating Voltage Min:24VAC; Control Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 3667-SO763090-ND SO763090 58AC4101
Product Name Solid State Relays Relays - Solid State Relays Solid State Relay, 3.5-32V, Panel; Contact Configuration Celduc
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 3.5 to 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Series-1 Relay - A4890T-10 - Sensata Technologies
Sensata Technologies
Specs
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Solid State Relays - 2946-859-758-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid State Interface Relays - 9187002 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0055 amps
View Details
Safety Relay - 35037214 - Radwell International
Allen-Bradley / Rockwell Automation
View Details