The SO467420 is a phase angle controller solid state relay designed for resistive load power control with an input range of 4-20 mA and output capability of 200-480 VAC at up to 75 A RMS. It requires mounting on a heatsink and features integrated varistor overvoltage protection, IP20 terminal coverage, and reinforced insulation compliant with EN60947-4-3 and EN60950/VDE0805. The device operates across a mains frequency range of 40 to 70 Hz with self-adaptation, exhibits an on-state voltage drop of 0.9 V, and has a thermal resistance of 0.45 K/W between junction and case. Operating temperature ranges from -40°C to +100°C, with storage temperatures from -40°C to +125°C. It meets IEC/EN61000-4-4 and IEC/EN61000-4-5 conducted immunity standards at 4 kV, and includes reverse polarity protection on the input. Weight is 65 g, and the housing is PA 6 UL94V-0 material with a nickel-plated aluminum base.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO467420-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |