Sharp Microelectronics of the Americas Solid State Relays S102S12

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1218-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1218-5-ND
Solid State Relays 425-1218-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S102S12 - 1244861-S102S12 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S102S12
1244861-S102S12
Solid State Relays - S102S12 1244861-S102S12
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244861-S102S12 Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 8A Voltage - Load: 80 ~ 120 V Family Name: S102S12 Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102S12F; Introduction Date: February 24, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1244861-S102S12
Series: S102
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 8A
Voltage - Load: 80 ~ 120 V
Family Name: S102S12
Categories: Relays
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S102S12F;
Introduction Date: February 24, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - S102S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S102S12
Relays - Solid State Relays S102S12
SSR RELAY SPST-NO 8A 80-120V

SSR RELAY SPST-NO 8A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1218-5-ND 1244861-S102S12 S102S12
Product Name Solid State Relays Solid State Relays - S102S12 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Contact Form Infineon - 32AC2282 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting Surface Mount
Switch Configuration FormA; SPST-NO (1 Form A)
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details