Sharp Microelectronics of the Americas Solid State Relays S216S01

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1266-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1266-5-ND
Solid State Relays 425-1266-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S216S01 - 1245065-S216S01 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S216S01
1245065-S216S01
Solid State Relays - S216S01 1245065-S216S01
Manufacturer: Sharp Microelectronics Win Source Part Number: 1245065-S216S01 Series: S216 Packaging: Bulk Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 16A Voltage - Load: 80 ~ 240 V Family Name: S216S01 Categories: Relays Manufacturer Homepage: sharp-world.com/ RoHS State: Request Verification Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S216S01F; Introduction Date: May 05, 2004 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1245065-S216S01
Series: S216
Packaging: Bulk
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 16A
Voltage - Load: 80 ~ 240 V
Family Name: S216S01
Categories: Relays
Manufacturer Homepage: sharp-world.com/
RoHS State: Request Verification
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S216S01F;
Introduction Date: May 05, 2004
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - S216S01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S216S01
Relays - Solid State Relays S216S01
SSR RELAY SPST-NO 16A 80-240V

SSR RELAY SPST-NO 16A 80-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1266-5-ND 1245065-S216S01 S216S01
Product Name Solid State Relays Solid State Relays - S216S01 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid-state relay module - 857-728 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 230 volts
Input Current (Control Signal) Range 0.0040 amps
View Details
2 suppliers
G3VM-□CR□/□FR□ MOS FET Relays DIP 8-pin, High-Current and Low-ON-resistance Type - G3VM-101CR - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
5 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.01 - Modular Solid State Relay 5A - 770182308050 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, CLUS, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
Input Voltage (Control Signal) Type AC
View Details