Sharp Microelectronics of the Americas Relays - Solid State Relays S202TA1

Description
Win Source Part Number: 1237256-S202TA1 Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2.5 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1254-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1237256-S202TA1 Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2.5 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1254-5 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1237256-S202TA1 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237256-S202TA1
Relays - Solid State Relays 1237256-S202TA1
Win Source Part Number: 1237256-S202TA1 Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 50 Voltage - Input: 1.2VDC Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Load Current: 2.5 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-1254-5 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1237256-S202TA1
Category: Relays>Solid State Relays
Series: S202
Termination Style: PC Pin
Package: Tube
Standard Package: 50
Voltage - Input: 1.2VDC
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Load Current: 2.5 A
Voltage - Load: 80 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-1254-5
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Solid State Relays - 425-1254-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1254-5-ND
Solid State Relays 425-1254-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Shenzhen, China
Relays - Solid State Relays
S202TA1
Relays - Solid State Relays S202TA1
SSR RELAY SPST-NO 2.5A 80-240V

SSR RELAY SPST-NO 2.5A 80-240V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1237256-S202TA1 425-1254-5-ND S202TA1
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-772-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 131 F (-25 to 55 C)
View Details
Solid State Relays - G3VM-353E1 - 1176465-G3VM-353E1 - Win Source Electronics
Specs
Mounting PCBoard; SMD
Input Voltage (Control Signal) Type DC
View Details
4 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 39.20 - MasterINTERFACE – MasterOUTPUT SSR Relay Interface Module - 392070129024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details