IDEC Corporation Solid State Relays RSSDN-10A

Description
SOLID STATE RELAY 10A
Request a Quote Datasheet
Description
SOLID STATE RELAY 10A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 1885-RSSDN-10A-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
1885-RSSDN-10A-ND
Solid State Relays 1885-RSSDN-10A-ND
SOLID STATE RELAY 10A

SOLID STATE RELAY 10A

Buy Now Datasheet
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC - 70174926 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC
70174926
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC 70174926
4 to 32 VDC Voltage Rating, 10 A , 150 A Surge Current, Panel Mount, Solid State Relay RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC. Photo Isolation 1200 Volt Blocking Voltage 4000 Volt Optical Isolation Zero Voltage Turn-On 100% Tested at Rated Current High Surge Capability Dual SCR Output Built-In Snubber LED Indicator

4 to 32 VDC Voltage Rating, 10 A , 150 A Surge Current, Panel Mount, Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.

  • Photo Isolation
  • 1200 Volt Blocking Voltage
  • 4000 Volt Optical Isolation
  • Zero Voltage Turn-On
  • 100% Tested at Rated Current
  • High Surge Capability
  • Dual SCR Output
  • Built-In Snubber
  • LED Indicator
Supplier's Site
Ssr, Din/panel Mount, 660Vac, 32Vdc, 10A; Contact Configuration Idec - 13M2780 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Din/panel Mount, 660Vac, 32Vdc, 10A; Contact Configuration Idec
13M2780
Ssr, Din/panel Mount, 660Vac, 32Vdc, 10A; Contact Configuration Idec 13M2780
SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 10A; Contact Configuration:SPST-N O; Load Current:10A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

SSR, DIN/PANEL MOUNT, 660VAC, 32VDC, 10A; Contact Configuration:SPST-NO; Load Current:10A; Operating Voltage Max:660VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:48VAC RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Solid State - RSSDN-10A - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Solid State
RSSDN-10A
IDEC Solid State RSSDN-10A
Solid State Relay, 10A, 660VAC,

Solid State Relay, 10A, 660VAC,

Supplier's Site
Shenzhen, China
Relays - Solid State Relays
RSSDN-10A
Relays - Solid State Relays RSSDN-10A
SOLID STATE RELAY 10A

SOLID STATE RELAY 10A

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Galco Industrial Electronics Acme Chip Technology Co., Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number 1885-RSSDN-10A-ND 70174926 13M2780 RSSDN-10A RSSDN-10A
Product Name Solid State Relays Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 4-32DC;Vol-Rtg 48-660AC Ssr, Din/panel Mount, 660Vac, 32Vdc, 10A; Contact Configuration Idec IDEC Solid State Relays - Solid State Relays
Mounting Chassis Mount Panel Panel; Panel Mount Bracket (Flange) Mount; Chassis Mount
Switch Configuration FormA
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 3 to 32 volts 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 39.00 - MasterINTERFACE – MasterBASIC SSR Relay Interface Module - 390001259024 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals CE-2, EAC-1, cRUus, ukca
Operating Temp -4 to 158 F (-20 to 70 C)
View Details
Electromechanical Relays & Contactors - 1-1462039-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
View Details
5 suppliers
Solid State Relays - 2946-286-752/002-000-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Relays - Z914-ND - DigiKey
Specs
Mounting PCBoard
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers