Crydom Corporation Solid State Relays SDI2415

Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet
Description
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - CC1159-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
CC1159-ND
Solid State Relays CC1159-ND
"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

"Solid State SPST-NO (1 Form A) 16-DIP (0.300"", 7.62mm), 4 Leads"

Buy Now Datasheet
Solid State Relays - SDI2415 - 794037-SDI2415 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - SDI2415
794037-SDI2415
Solid State Relays - SDI2415 794037-SDI2415
Manufacturer: Crydom Co. Win Source Part Number: 794037-SDI2415 Series: SDI Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 16-DIP (0.300", 7.62mm), 4 Leads Output Type: AC, Zero Cross Circuit: SPST-NO (1 Form A) Relay Type: Relay Load Current: 1.5A Voltage - Load: 12 ~ 280 V Family Name: SDI2415 Categories: Relays Manufacturer Package: 16-DIP Alternative Parts (Cross-Reference): RLYB2240; Introduction Date: October 21, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Crydom Co.
Win Source Part Number: 794037-SDI2415
Series: SDI
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 16-DIP (0.300", 7.62mm), 4 Leads
Output Type: AC, Zero Cross
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 1.5A
Voltage - Load: 12 ~ 280 V
Family Name: SDI2415
Categories: Relays
Manufacturer Package: 16-DIP
Alternative Parts (Cross-Reference): RLYB2240;
Introduction Date: October 21, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - PCB Mount
SDI2415
Solid State Relays - PCB Mount SDI2415
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 10-35mA

Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 10-35mA

Buy Now Datasheet
Solid State Relay, Spst, 1.5A, Th; Contact Configuration Sensata/crydom - 37M5840 - Newark, An Avnet Company
Chicago, IL, United States
Solid State Relay, Spst, 1.5A, Th; Contact Configuration Sensata/crydom
37M5840
Solid State Relay, Spst, 1.5A, Th; Contact Configuration Sensata/crydom 37M5840
SOLID STATE RELAY, SPST, 1.5A, TH; Contact Configuration:SPST-N O; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SOLID STATE RELAY, SPST, 1.5A, TH; Contact Configuration:SPST-NO; Load Current:1.5A; Operating Voltage Max:280VAC; Relay Mounting:Through Hole; Relay Terminals:Solder; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Relays - Solid State Relays - SDI2415 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
SDI2415
Relays - Solid State Relays SDI2415
SSR RELAY SPST-NO 1.5A 12-280V

SSR RELAY SPST-NO 1.5A 12-280V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number CC1159-ND 794037-SDI2415 SDI2415 37M5840 SDI2415
Product Name Solid State Relays Solid State Relays - SDI2415 Solid State Relays - PCB Mount Solid State Relay, Spst, 1.5A, Th; Contact Configuration Sensata/crydom Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - Industrial Mount - SUL965460 - VAST STOCK CO., LIMITED
Specs
Operating Temp -67 to 212 F (-55 to 100 C)
View Details
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details