The SO96386H is a single-phase zero-cross solid state relay designed for resistive loads (AC-51) with a 24 to 600VAC output rating of 35A RMS and a control input range of 15 to 32VAC/DC. It features back-to-back thyristors with TMS2 technology, a green input LED, IP20 protection via removable terminal flaps, and requires mounting on a heatsink. The relay has an input-to-output isolation of 4000 VRMS and a thermal resistance of 0.7 K/W between junction and case. It complies with IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO96386H-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |