The SSR, DIN/Panel Mount, 600Vac, 32Vdc, 20A from Idec features a slim design suitable for compact mounting on DIN rails or panels. It includes a built-in heat sink to enhance current output capability and is designed with an epoxy-free construction for improved thermal performance. The relay operates with zero voltage switching and has back-to-back SCR outputs, ensuring reliable performance. It is rated for a maximum load current of 20A and can handle input control voltages from 4-32V DC. The device is UL recognized, CSA certified, TUV approved, and CE marked, indicating compliance with various safety and performance standards. Additionally, it offers built-in transient protection and has a 100k-cycle endurance rating per UL508. The operating temperature range is from -20°C to +80°C, making it suitable for diverse applications. The relay also features finger-safe terminals and an LED indicator for operational status.
SOLID STATE RELAY 20A DIN TYPE
RELAY, SOLID STATE, 4-32VDC, 20A
SSR, DIN/PANEL MOUNT, 600VAC, 32VDC, 20A; Contact Configuration:SPST-N
SOLID STATE RELAY, 20A, 48-600VAC, DIN TYPE. FREE 2 YEAR RADWELL WARRANTY
SOLID STATE RELAY 20A DIN TYPE
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | Galco Industrial Electronics | |
|---|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSCDN-20A-ND | 70173089 | 34M2062 | 7702874 | RSCDN-20A | RSCDN-20A |
| Product Name | Solid State Relays | RELAY, SOLID STATE, 4-32VDC, 20A | Ssr, Din/panel Mount, 600Vac, 32Vdc, 20A; Contact Configuration Idec | Relay/Socket | Relays - Solid State Relays | IDEC Solid State |
| Switch Configuration | FormA | |||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | |||||
| Input Voltage (Control Signal) Type | DC | DC | ||||
| Input Voltage (Control Signal) Range | 4 to 32 volts | 32 volts | ||||
| Output Voltage Type | AC |