The SO469420 is a phase angle controller solid state relay designed for resistive load power control with an output voltage range of 200-480 VAC and a nominal current rating of 125 A rms. It features a 4-20 mA analog input with green LED indication and includes an integrated varistor for overvoltage protection. The device requires mounting on a heatsink and complies with EN60947-4-3, EN60950/VDE0805, and UL/cUL standards. It has an IP20 protection rating, an insulation resistance of 1000 MΩ at 500 VDC, and an input-to-output isolation of 4000 Vrms. The relay operates within a mains frequency range of 40-70 Hz, has a thermal resistance of 0.45 K/W, and functions in ambient temperatures from -40°C to +100°C. Its dimensions and weight are not explicitly listed but it uses a terminal block for input and power connections with specified torque values and wire size ranges.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO469420-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |