The SO845970 is a single-phase zero-crossing solid state relay designed for resistive and inductive loads, with a 12 to 275 VAC output rating of 50 A RMS and a 20 to 265 VAC/DC control input range. It features integrated VDR over-voltage protection, a green input LED, and IP20 protection via removable terminal flaps. The device requires mounting on a heatsink and meets IEC/EN60947-4-3, EN60950/VDE0805, IEC 60335-1/VDE0700-1, and UL-cUL standards. Input-to-output and output-to-case insulation is rated at 4000 V RMS, with a thermal resistance junction-to-case of 0.4 K/W. It complies with IEC/EN61000-4-4 (4 kV) and IEC/EN61000-4-5 (4 kV) immunity standards. The housing is PA 6 UL94V-0 plastic with a tinned-plated aluminum base, and the unit weighs 80 g.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO845970-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |