Three-phase zero-cross solid state relay designed for resistive loads, with a 47.5 mm mounting spacing, output voltage range of 24 to 600 VAC, and a continuous current rating of 75 A RMS. Input control voltage ranges from 10 to 30 VAC with a green LED indicator. The relay features back-to-back thyristors with TMS technology, an input-output isolation of 4000 VRMS, and a thermal resistance between junction and case of 0.4 K/W. Operating and storage temperature range is -40 to +100 °C. Weight is 370 g. M4 terminals for control wiring and M5 terminals for power wiring. Conducted immunity complies with IEC/EN61000-4-4 (2 kV criterion B) and IEC/EN61000-4-5 (2 kV criterion A with external VDR). Short circuit protection is specified for Type 2 fuse MERSEN gRC80A. Does not provide galvanic isolation between mains and load, requiring an upstream isolation device.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT967760E-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 212 F (-40 to 100 C) |