RT3SP1-24V is a 4-point unit relay with PhotoMOS Power type outputs, designed for DC-only load switching in compact control panels. It measures 33 × 67 mm and mounts on a DIN rail or via screws. The relay is equipped with the AQZ102 PhotoMOS device, rated for 60 V DC maximum load voltage, 2.00 A continuous load current, and 9.0 A peak current (100 ms, 1 shot). It operates with a 24 V DC input, requiring 6.7 mA typical input current, and includes an LED for operational status. The device is RoHS compliant, supports isolation of 2,000 Vrms between input and output, and functions within an ambient temperature range of -20°C to +55°C. Input voltage tolerance is ±10% of rated voltage.
Solid State SPST-NO (1 Form A) x 4 Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 1110-3112-ND |
| Product Name | Solid State Relays |
| Mounting | DIN |
| Switch Configuration | FormA |
| Operating Temp | -4 to 131 F (-20 to 55 C) |