The SO468020 is a phase angle controller for resistive loads, offering 200-480 VAC output at 95 A RMS with a 0-10 V analog input for linear power control. It operates on an 8-30 VDC supply and supports mains frequencies from 40 to 70 Hz with auto-adaptation. The device includes an integrated varistor for overvoltage protection, IP20 terminal cover, and requires mounting on a heatsink. It complies with EN60947-4-3, EN60950, and VDE0805 standards. Input and output isolation is rated at 4000 VRMS, with a thermal resistance of 0.3 °C/W between junction and case. The unit weighs 65 g and operates from -40 to +90 °C ambient temperature. Output terminals accept wires from 1.5 to 10 mm² solid or 1.5 to 6 mm² stranded, secured with a 2 N·m torque. Green LED indicates supply presence, and spring-clamp removable connectors are used for analog input wiring.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO468020-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |