Solid State SPST-NO (1 Form A) Hockey Puck
SOLID STATE RELAY, 25A, 400V-480V, PANEL; Contact Configuration:SPST-N
SSR RELAY SPST-NO 25A 400-480V
Solid State Relays - Industrial Mount SS Prop. Controller 480V AC 25 AMP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | CC2152-ND | 37M5836 | RPC4825 | RPC4825 |
| Product Name | Solid State Relays | Solid State Relay, 25A, 400V-480V, Panel; Contact Configuration Sensata/crydom | Relays - Solid State Relays | Solid State Relays - Industrial Mount |
| Mounting | Chassis Mount | Panel; Panel Mount | Bracket (Flange) Mount; Chassis Mount | |
| Switch Configuration | FormA | |||
| Operating Temp | -22 to 176 F (-30 to 80 C) |