Three-phase solid state relay with a 24-640VAC output range and 4-30VDC input control, designed for resistive and motor loads with rated currents of 50A AC51 and 12A AC53 when mounted on a heatsink. Features zero-cross switching, built-in input and output overvoltage protection, back-to-back thyristors with TMS² technology, and direct copper bonding. Operates with a maximum on-state voltage drop of 1V, handles peak voltages up to 1600V, and supports an operating frequency range of 0.1 to 400Hz. The unit has IP20 protection, weighs 200g, and complies with IEC/EN60947-4-3, IEC/EN60947-4-2, IEC/EN62314, and UL/CSA cRUus standards. Insulation withstand is 4000Vrms between input/output and output/case, with thermal resistance of 0.45K/W per leg and an operating temperature range of -40°C to +100°C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGB8850200-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |