"Solid State SPST-NO (1 Form A) x 2 8-SOP (0.173"", 4.40mm Width)"
SSR RELAY SPST-NO 450MA 0-60V
Solid State Relays - PCB Mount 2 Form A 60V AC/DC Low Leak 10nA, 4-SOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 374-1427-5-ND | SMP-2A37-8PT | SMP-2A37-8PT |
| Product Name | Solid State Relays | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard | Surface Mount | |
| Switch Configuration | FormA | ||
| Operating Temp | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) | |
| Input Voltage (Control Signal) Type | DC |