The SO967940 is a single-phase zero-cross solid state relay designed for resistive loads (AC-51) with an output rating of 24 to 600VAC at 90A rms. It features back-to-back thyristors with TMS2 technology for extended life and includes overvoltage protection via TVS diodes on the gates. Input control operates from 18 to 280VAC/DC with a green LED indicator. The relay requires mounting on a heatsink and provides IP20 protection via removable terminal flaps. It meets IEC/EN60947-4-3, IEC 60335-1/VDE0700-1, and cURus standards. Input isolation is 4000V RMS, and thermal resistance between junction and case is 0.4 K/W. The device has a maximum on-state voltage drop of 1 + 0.0045×Ie volts and an I²t value exceeding 6000A²s for MCB protection.
SSR 90A/24-600VAC/TVS/CT
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO967940-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 194 F (-40 to 90 C) |