Sharp Microelectronics of the Americas Relays - Solid State Relays S202T01F

Description
Win Source Part Number: 1179758-S202T01F Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 500 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-2408-5 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1179758-S202T01F Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 500 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-2408-5 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Solid State Relays - 1179758-S202T01F - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1179758-S202T01F
Relays - Solid State Relays 1179758-S202T01F
Win Source Part Number: 1179758-S202T01F Category: Relays>Solid State Relays Series: S202 Termination Style: PC Pin Package: Tube Standard Package: 500 Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Load Current: 2 A Voltage - Load: 80 V ~ 240 V Mounting Type: Through Hole Package / Case: 4-SIP Supplier Device Package: 4-SIP ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030 Mfr: Sharp Microelectronics Other Names: 425-2408-5 Product Status: Obsolete

Win Source Part Number: 1179758-S202T01F
Category: Relays>Solid State Relays
Series: S202
Termination Style: PC Pin
Package: Tube
Standard Package: 500
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 2 A
Voltage - Load: 80 V ~ 240 V
Mounting Type: Through Hole
Package / Case: 4-SIP
Supplier Device Package: 4-SIP
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030
Mfr: Sharp Microelectronics
Other Names: 425-2408-5
Product Status: Obsolete

Buy Now Datasheet
Solid State Relays - 425-2408-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-2408-5-ND
Solid State Relays 425-2408-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Relays - Solid State Relays - S202T01F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S202T01F
Relays - Solid State Relays S202T01F
SSR RELAY SPST-NO 2A 80-240V

SSR RELAY SPST-NO 2A 80-240V

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 1179758-S202T01F 425-2408-5-ND S202T01F
Product Name Relays - Solid State Relays Solid State Relays Relays - Solid State Relays
Mounting PCBoard; Through Hole PCBoard Through Hole
Input Voltage (Control Signal) Type DC DC
Input Voltage (Control Signal) Range 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relay - AC-D1225 - Backer Hotwatt Inc.
Specs
Application Type General
Mounting Panel
Turn-On Switching InstantON
View Details