Sharp Microelectronics of the Americas Solid State Relays S102T01

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1219-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1219-5-ND
Solid State Relays 425-1219-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S102T01 - 1244863-S102T01 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S102T01
1244863-S102T01
Solid State Relays - S102T01 1244863-S102T01
Manufacturer: Sharp Microelectronics Win Source Part Number: 1244863-S102T01 Series: S102 Packaging: Tube Termination Style: PC Pin Mounting Style: Through Hole Package: 4-SIP Voltage - Input: 1.2VDC Output Type: AC Circuit: SPST-NO (1 Form A) Relay Type: Relay Part Status: Obsolete(EOL) Load Current: 2A Voltage - Load: 80 ~ 120 V Family Name: S102T01 Categories: Relays Manufacturer Homepage: sharp-world.com/ Manufacturer Package: 4-SIP Alternative Parts (Cross-Reference): S102T01F; Introduction Date: February 24, 1997 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Sharp Microelectronics
Win Source Part Number: 1244863-S102T01
Series: S102
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Package: 4-SIP
Voltage - Input: 1.2VDC
Output Type: AC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Part Status: Obsolete(EOL)
Load Current: 2A
Voltage - Load: 80 ~ 120 V
Family Name: S102T01
Categories: Relays
Manufacturer Homepage: sharp-world.com/
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): S102T01F;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Relays - Solid State Relays - S102T01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S102T01
Relays - Solid State Relays S102T01
SSR RELAY SPST-NO 2A 80-120V

SSR RELAY SPST-NO 2A 80-120V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1219-5-ND 1244863-S102T01 S102T01
Product Name Solid State Relays Solid State Relays - S102T01 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2946-859-795-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
Input Voltage (Control Signal) Type AC; DC
Input Voltage (Control Signal) Range 0.0 to 3000 volts
View Details
Type 77.31 - Modular Solid State Relay 30A - 773190248050 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, EAC-1, CLUS, ukca
Operating Temp -4 to 176 F (-20 to 80 C)
Input Voltage (Control Signal) Type DC
View Details