10 A Current Rating Panel Mounting Solid State Relay
RSS series relays provide highly reliable means of switching AC loads. Available in both AC and DC input voltage. Dimensions: 2.25" L × 1.75" W × 0.95" H. Output Voltage: 48-660 VAC.
RELAY SOLID STATE 10A PANEL MOUNT
SSR, DIN/PANEL MOUNT, 660VAC, 280VAC 10A; Contact Configuration:SPST-N
| DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Galco Industrial Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 1885-RSSAN-10A-ND | RSSAN-10A | 70174928 | RSSAN-10A | 31B3391 |
| Product Name | Solid State Relays | Relays - Solid State Relays | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 10A;Ctrl-V 90-280AC;Vol-Rtg 48-660AC | IDEC Solid State | Ssr, Din/panel Mount, 660Vac, 280Vac 10A; Contact Configuration Idec |
| Mounting | Chassis Mount | Bracket (Flange) Mount; Chassis Mount | Panel | Panel; Panel Mount | |
| Switch Configuration | FormA | ||||
| Operating Temp | -4 to 176 F (-20 to 80 C) | ||||
| Input Voltage (Control Signal) Type | AC | AC | |||
| Input Voltage (Control Signal) Range | 90 to 280 volts | 280 volts |