The SGT9624300 is a three-phase solid state relay designed for resistive loads, with a 24-600VAC output range and 4-30VDC control input. It features built-in TVS protection, zero-cross switching, and TMS² technology thyristors rated for 25A AC51 resistive current with an I²t of 882 A²s. The relay uses direct copper bonding (DCB) technology and includes a green LED for input status. It is housed in an IP20-rated enclosure with a PA 6 UL94VO housing and aluminum base plate, weighing 200 g. Thermal resistance from junction to case is 0.5-0.7 K/W per leg. The device complies with IEC/EN60947-4-3, IEC/EN62314, and UL standards, with an input-to-output insulation of 4000 VRMS and an operating temperature range of -40°C to +100°C.
ZC THREE PHASE SSR 3X25A/24-660V
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SGT9624300-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Operating Temp | -40 to 212 F (-40 to 100 C) |