Solid state relay for printed circuit board mounting, designed for AC output with synchronous switching and 690VAC rated load voltage, capable of handling 25A at 25°C when used with WF032000 heatsink. It features a 1600V peak voltage capability, 40A thyristor rating, and 800 A²s minimum I²t. Operating on 4-14VDC control, it offers 4000V RMS input-output isolation and 3300V RMS isolation to case. Packaged as a 4-SIP module weighing 15g, it operates from -40°C to +80°C and meets EN60947-4-x and 5-1 standards, with UL File E69913 approval.
Solid State SPST-NO (1 Form A) 4-SIP
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SKL10260-ND |
| Product Name | Solid State Relays |
| Mounting | PCBoard |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 176 F (-40 to 80 C) |