Celduc Relais Solid State Relays SCM0150100

Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) Hockey Puck
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 3667-SCM0150100-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
3667-SCM0150100-ND
Solid State Relays 3667-SCM0150100-ND
Solid State SPST-NO (1 Form A) Hockey Puck

Solid State SPST-NO (1 Form A) Hockey Puck

Buy Now Datasheet
Mosfet Relay, 150A, 100Vdc, Panel; Contact Configuration Celduc - 58AC3867 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Relay, 150A, 100Vdc, Panel; Contact Configuration Celduc
58AC3867
Mosfet Relay, 150A, 100Vdc, Panel; Contact Configuration Celduc 58AC3867
MOSFET RELAY, 150A, 100VDC, PANEL; Contact Configuration:-; Load Current:150A; Relay Terminals:Screw; Load Voltage Max:100VDC; On State Resistance Max:0.001ohm; Isolation Voltage:4kV; Forward Current If:35mA; Product Range:SCM RoHS Compliant: Yes

MOSFET RELAY, 150A, 100VDC, PANEL; Contact Configuration:-; Load Current:150A; Relay Terminals:Screw; Load Voltage Max:100VDC; On State Resistance Max:0.001ohm; Isolation Voltage:4kV; Forward Current If:35mA; Product Range:SCM RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Solid State Relays Solid State Relays
Product Number 3667-SCM0150100-ND 58AC3867
Product Name Solid State Relays Mosfet Relay, 150A, 100Vdc, Panel; Contact Configuration Celduc
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -40 to 194 F (-40 to 90 C)
Input Voltage (Control Signal) Type DC
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - CC1957-ND - DigiKey
Specs
Mounting Chassis Mount
Switch Configuration FormA
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
5 suppliers
Solid State Relays - 2946-859-731-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 158 F (-25 to 70 C)
View Details
Solid State Interface Relays - 8198928 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Turn-On Switching Dc
Approvals RoHS
View Details