Solid State SPST-NO (1 Form A) 4-SIP
Manufacturer: Sharp Microelectronics
Win Source Part Number: 759366-S202S01F
Packaging: Tube
Termination Style: PC Pin
Mounting Style: Through Hole
Output Type: AC
Circuit: SPST-NO (1 Form A)
Load Current: 8A
Family Name: S202S01
Categories: Relays
Supplier Device Package: 4-SIP
Status: Obsolete
Manufacturer Package: 4-SIP
Alternative Parts (Cross-Reference): CPC1965Y; CPC1966Y;
Introduction Date: February 24, 1997
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Load Voltage (V): 80V ~ 240V
Parts Input Voltage (V): 1.2VDC
SSR RELAY SPST-NO 8A 80-240V
SHARP S202S01F Solid State Relay, S202S01 Series, Non-Zero Cross, 8 A, PCB, Through Hole, 80 Vrms, 240 Vrms
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 425-2402-5-ND | 759366-S202S01F | S202S01F | 733-S202S01F |
| Product Name | Solid State Relays | Electronic Surplus - S202S01F | Relays - Solid State Relays | SHARP S202S01F Solid State Relay, S202S01 Series, Non-Zero Cross, 8 A, PCB, Through Hole, 80 Vrms, 240 Vrms |
| Mounting | PCBoard | PCBoard; Through Hole | Through Hole | Through Hole |
| Switch Configuration | FormA | |||
| Operating Temp | -13 to 212 F (-25 to 100 C) | |||
| Input Voltage (Control Signal) Type | DC | DC | ||
| Input Voltage (Control Signal) Range | 1.2 volts | 1.2 volts |