Solid state relay for single-phase AC loads with a 12-275VAC, 25A output and 3-32VDC input control range. Measures 22.5mm wide with a 47.6mm mounting pitch, compatible with standard "hockey puck" SSRs. Features zero-cross switching, input and output over-voltage protection (Transil and VDR), and a yellow LED indicator. Must be mounted on a heatsink. Certified to IEC/EN60947-4-3, EN60950/VDE0805, IEC60335-1/VDE0700-1
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SA842070-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -67 to 212 F (-55 to 100 C) |