Sharp Microelectronics of the Americas Solid State Relays S202T02

Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet
Description
Solid State SPST-NO (1 Form A) 4-SIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Relays - 425-1253-5-ND - DigiKey
Thief River Falls, MN, United States
Solid State Relays
425-1253-5-ND
Solid State Relays 425-1253-5-ND
Solid State SPST-NO (1 Form A) 4-SIP

Solid State SPST-NO (1 Form A) 4-SIP

Buy Now Datasheet
Solid State Relays - S202T02 - 892835-S202T02 - Win Source Electronics
Laguna Hills, CA, United States
Solid State Relays - S202T02
892835-S202T02
Solid State Relays - S202T02 892835-S202T02
Manufacturer: Sharp Microelectronics Win Source Part Number: 892835-S202T02 Series: S202 Features: Solid State SPST-NO (1 Form A) 4-SIP Package: 4-SIP Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays Case / Package: 4-SIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8536.41.0030

Manufacturer: Sharp Microelectronics
Win Source Part Number: 892835-S202T02
Series: S202
Features: Solid State SPST-NO (1 Form A) 4-SIP
Package: 4-SIP
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
Case / Package: 4-SIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0030

Buy Now Datasheet
Relays - Solid State Relays - S202T02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Solid State Relays
S202T02
Relays - Solid State Relays S202T02
SSR RELAY SPST-NO 2A 80-240V

SSR RELAY SPST-NO 2A 80-240V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 425-1253-5-ND 892835-S202T02 S202T02
Product Name Solid State Relays Solid State Relays - S202T02 Relays - Solid State Relays
Mounting PCBoard PCBoard; Through Hole Through Hole
Switch Configuration FormA
Operating Temp -13 to 212 F (-25 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products