Solid state relay for resistive load control with analog 0-10V input, rated for 160-450 VAC at 75 A rms, operating at 40 to 70 Hz with self-adapting frequency detection. Features IP20 protection, yellow LED input indication, and requires a heatsink for thermal management. Mounting is designed for DIN rail adaptation with specified thermal interface materials. Offers 4000 Vrms isolation between input and output, with surge and burst immunity to IEC/EN61000-4-4 and IEC/EN61000-4-5 at 4 kV. Compliance is with EN60947-4-3. Housing is polyamide PA6 UL94V-0 with nickel-plated aluminum base. Weight is 65 g. Operating temperature range is -40 to +90 °C.
Solid State SPST-NO (1 Form A) Module
| DigiKey | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 3667-SO367001-ND |
| Product Name | Solid State Relays |
| Mounting | Chassis Mount |
| Switch Configuration | FormA |
| Approvals | RoHS |
| Operating Temp | -40 to 194 F (-40 to 90 C) |